Status: | Unknown |
---|---|
Series: | CNY17F |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
1,297
in stock
|
Buy Now | |
element14
from US$0.38
|
1,302
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
327
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Isolation voltage, 5000 VRMS |
No base terminal connection for improved common mode interface immunity |
Long term stability |
Agency Certificates and Approvals (*.pdf) |
---|
BSI Certificate VC 643588 |
FIMKO Certificate FI 40973 |
CQC Certificate 12001067814 |
CQC Certificate 12001081913 |
VDE Certificate 40033345 |
Application Notes |
---|
Application Note 45 |
Application Note 41 |
Datasheet |
---|
CNY17F |
Markings |
---|
Standard Marking |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCOUPLER, TRANS., NO BASE | element14 |
Transistor Output Optocoupler, 1, 5 Kv, 63 %, 60 Ma, Surface Mount Dip, 6 Rohs Compliant: Yes |Vishay CNY17F-2X017T | Newark Electronics |
OPTOCOUPLER 63-125%,VDE,NO BASE | Rutronik |
CNY17 Series Single Channel 70 V 5300 Vrms SMT Phototransistor Optocoupler DIP-6 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R | Avnet America |
OPTOCPLR 6PIN VDE TEST/SMT T&R | TTI Europe |
Where can I find additional details, specifications and documents for a CNY17F-2X017T?
Additional datasheets, footprints and schematics for CNY17F-2X017T are listed on our Part Details page. You can also find images and similar parts to CNY17F-2X017T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY17F-2X017T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY17F-2X017T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY17F-2X017T fall under?
The CNY17F-2X017T is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY17F-2X017T when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY17F-2X017T you can contact the distributor directly for product support, shipping queries etc.
Is the CNY17F-2X017T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNY17F-2X017T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rutronik and Future Electronics have stock available or on a lead time for CNY17F-2X017T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY17F-2X017T often in real-time on the comparison pages.
What if I can't find stock of CNY17F-2X017T?
You can fill out our help required form which you can use to request a quote for CNY17F-2X017T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.