Status: | Active |
---|---|
Series: | CNY171M |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.17
|
No stock
|
Buy Now | |
Avnet America
from US$0.16
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
274
in stock
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High BVCEO: 70 V Minimum (CNY17XM, CNY17FXM, MOC8106M) |
Closely Matched Current Transfer Ratio (CTR) |
Minimizes Unit-to-Unit Variation |
Current Transfer Ratio In Select Groups |
Very Low Coupled Capacitance Along With No Chip-to-Pin 6 Base Connection for Minimum Noise Susceptability (CNY17FXM, MOC8106M) |
Safety and Regulatory Approvals: |
UL1577, 4,170 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | CNY171M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 40 |
CTR (Max) (%) | 80 |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 2 |
toff (Max) (µs) | 3 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk | Avnet America |
DIP6 Through Hole Single Channel 70 V 4170 Vrms Phototransistor Optocoupler | Future Electronics |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Phototransistor, 7.5Kv | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a CNY171M?
Additional datasheets, footprints and schematics for CNY171M are listed on our Part Details page. You can also find images and similar parts to CNY171M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY171M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY171M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY171M fall under?
The CNY171M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY171M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY171M you can contact the distributor directly for product support, shipping queries etc.
Is the CNY171M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CNY171M have stock available?
Authorised distributors including Avnet America, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for CNY171M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY171M often in real-time on the comparison pages.
What if I can't find stock of CNY171M?
You can fill out our help required form which you can use to request a quote for CNY171M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.