Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
CTR Max | 200% |
RoHS Compliant | Yes |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP | Avnet America |
COUPLER 110C DIP6 TRANS.100-20 | TTI Europe |
Where can I find additional details, specifications and documents for a CNY117-3?
Additional datasheets, footprints and schematics for CNY117-3 are listed on our Part Details page. You can also find images and similar parts to CNY117-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY117-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY117-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY117-3 fall under?
The CNY117-3 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY117-3 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY117-3 you can contact the distributor directly for product support, shipping queries etc.
Is the CNY117-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CNY117-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for CNY117-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY117-3 often in real-time on the comparison pages.
What if I can't find stock of CNY117-3?
You can fill out our help required form which you can use to request a quote for CNY117-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.