Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.66
|
No stock
|
Buy Now |
Connector Type A | LED 3mm Panel 2 Position Socket |
---|---|
Connector Type B | Header Receptacle 2 Position Locking |
Cable Length - Imperial | 18" |
Cable Length - Metric | 457mm |
Jacket Color | Black, White |
RoHS Compliant | Yes |
Led Panel Indicator | Newark Electronics |
Where can I find additional details, specifications and documents for a CNX_B_E_4_1_18?
Additional datasheets, footprints and schematics for CNX_B_E_4_1_18 are listed on our Part Details page. You can also find images and similar parts to CNX_B_E_4_1_18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNX_B_E_4_1_18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNX_B_E_4_1_18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNX_B_E_4_1_18 fall under?
The CNX_B_E_4_1_18 is listed under LED Lighting Components > LED Lighting Cables.
Can I view similar or alternative parts?
You can view similar parts to CNX_B_E_4_1_18 when available in the LED Lighting Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNX_B_E_4_1_18 you can contact the distributor directly for product support, shipping queries etc.
Is the CNX_B_E_4_1_18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CNX_B_E_4_1_18 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CNX_B_E_4_1_18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNX_B_E_4_1_18 often in real-time on the comparison pages.
What if I can't find stock of CNX_B_E_4_1_18?
You can fill out our help required form which you can use to request a quote for CNX_B_E_4_1_18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.