CNX_B_E_4_1_04 LED Lighting Cables by Visual Communications Company

LED PANEL INDICATOR

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.19


Distributor Starting From Stock
Logo for RS Americas RS Americas US$4.16
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A LED 3mm Panel 2 Position Socket
Connector Type B Header Receptacle 2 Position Locking
Cable Length - Imperial 4"
Cable Length - Metric 102mm
Jacket Color Black, White
RoHS Compliant Yes

Alternative Descriptions

Led Panel Indicator | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CNX_B_E_4_1_04?

Additional datasheets, footprints and schematics for CNX_B_E_4_1_04 are listed on our Part Details page. You can also find images and similar parts to CNX_B_E_4_1_04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CNX_B_E_4_1_04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNX_B_E_4_1_04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CNX_B_E_4_1_04 fall under?

The CNX_B_E_4_1_04 is listed under LED Lighting Components > LED Lighting Cables.

Can I view similar or alternative parts?

You can view similar parts to CNX_B_E_4_1_04 when available in the LED Lighting Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CNX_B_E_4_1_04 you can contact the distributor directly for product support, shipping queries etc.

Is the CNX_B_E_4_1_04 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CNX_B_E_4_1_04 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for CNX_B_E_4_1_04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CNX_B_E_4_1_04 often in real-time on the comparison pages.

What if I can't find stock of CNX_B_E_4_1_04?

You can fill out our help required form which you can use to request a quote for CNX_B_E_4_1_04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay