Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | LED 5mm Panel 2 Position Socket |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 8" |
Cable Length - Metric | 203mm |
Jacket Color | Black White |
Product Range | - |
Assembly Cable Type | Lead Wire |
Led Cable Assembly | Newark Electronics |
Where can I find additional details, specifications and documents for a CNX"440"X02"4"1"08?
Additional datasheets, footprints and schematics for CNX"440"X02"4"1"08 are listed on our Part Details page. You can also find images and similar parts to CNX"440"X02"4"1"08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNX"440"X02"4"1"08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNX"440"X02"4"1"08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNX"440"X02"4"1"08 fall under?
The CNX"440"X02"4"1"08 is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to CNX"440"X02"4"1"08 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNX"440"X02"4"1"08 you can contact the distributor directly for product support, shipping queries etc.
Is the CNX"440"X02"4"1"08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CNX"440"X02"4"1"08 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for CNX"440"X02"4"1"08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNX"440"X02"4"1"08 often in real-time on the comparison pages.
What if I can't find stock of CNX"440"X02"4"1"08?
You can fill out our help required form which you can use to request a quote for CNX"440"X02"4"1"08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.