Status: | Unknown |
---|---|
Series: | CNS650-M Series |
RoHS: | Unknown |
Prices starting from US$174.53
No. of Outputs | 1 Output |
---|---|
Power Rating (Covection Cooling) | 400W |
Power Rating (Forced Cooling) | 650W @ 400LFM |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 54.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | CNS650-M Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Power Max | 650W |
Cns Series 12V Output, 650W, Open Frame | Newark Electronics |
CNS SERIES 12V OUTPUT, 650W, OPEN FRAM. | Farnell |
Where can I find additional details, specifications and documents for a CNS653-MF?
Additional datasheets, footprints and schematics for CNS653-MF are listed on our Part Details page. You can also find images and similar parts to CNS653-MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNS653-MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNS653-MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNS653-MF fall under?
The CNS653-MF is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CNS653-MF when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNS653-MF you can contact the distributor directly for product support, shipping queries etc.
Is the CNS653-MF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CNS653-MF have stock available?
Authorised distributors including Avnet America, Sager, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for CNS653-MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNS653-MF often in real-time on the comparison pages.
What if I can't find stock of CNS653-MF?
You can fill out our help required form which you can use to request a quote for CNS653-MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.