Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 650W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 54.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Power Supply Switch Mode 12V 650W | RS |
Power Supply, Ac-Dc, 12V, 54.2A | Newark Electronics |
Where can I find additional details, specifications and documents for a CNS653-ME?
Additional datasheets, footprints and schematics for CNS653-ME are listed on our Part Details page. You can also find images and similar parts to CNS653-ME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNS653-ME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNS653-ME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNS653-ME fall under?
The CNS653-ME is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CNS653-ME when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNS653-ME you can contact the distributor directly for product support, shipping queries etc.
Is the CNS653-ME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CNS653-ME have stock available?
Authorised distributors including Sager, RS, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for CNS653-ME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNS653-ME often in real-time on the comparison pages.
What if I can't find stock of CNS653-ME?
You can fill out our help required form which you can use to request a quote for CNS653-ME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.