Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reflector Inner Diameter | - |
---|---|
Reflector Overall Height | 87.8mm |
Reflector Material | PC (Polycarbonate) |
Product Range | - |
Accessory Type | LED Reflector |
Beam Angle | 11 |
Led Reflector, Led Bxra-C0800/1200/2000 | Newark Electronics |
LED REFLECTOR, LED BXRA-C0800/1200/2000 | element14 |
REFLECTOR ROUND 1 POS 111MM OD 87.8MM (H) DIFFUSING LENS | Avnet America |
Where can I find additional details, specifications and documents for a CN12159"LENA-S-DL?
Additional datasheets, footprints and schematics for CN12159"LENA-S-DL are listed on our Part Details page. You can also find images and similar parts to CN12159"LENA-S-DL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN12159"LENA-S-DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN12159"LENA-S-DL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN12159"LENA-S-DL fall under?
The CN12159"LENA-S-DL is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CN12159"LENA-S-DL when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN12159"LENA-S-DL you can contact the distributor directly for product support, shipping queries etc.
Is the CN12159"LENA-S-DL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN12159"LENA-S-DL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CN12159"LENA-S-DL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN12159"LENA-S-DL often in real-time on the comparison pages.
What if I can't find stock of CN12159"LENA-S-DL?
You can fill out our help required form which you can use to request a quote for CN12159"LENA-S-DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.