Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RSTI-58SA2405 |
No distributors results available
Color | Black |
---|---|
Continuous Operating Voltage (Uc) | 24kV |
Short Circuit Current | 16kA |
Discharge Current (Nominal) | 5kA |
Voltage Rating (Ur) | 30kV |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Switchgear |
Minimum Packaging Unit | 3 |
Minimum Order Quantity | 1 |
Product Availability | ASIA, EMEA, ANZPAC, AMERICAS |
Product Family | RSTI |
Technology | Cage Design |
Surge Arrester Class | DH |
Where can I find additional details, specifications and documents for a CN1002-000?
Additional datasheets, footprints and schematics for CN1002-000 are listed on our Part Details page. You can also find images and similar parts to CN1002-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN1002-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN1002-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN1002-000 fall under?
The CN1002-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.
Can I view similar or alternative parts?
You can view similar parts to CN1002-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN1002-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN1002-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN1002-000 have stock available?
There is no stock from authorised distributors for CN1002-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN1002-000 often in real-time on the comparison pages.
What if I can't find stock of CN1002-000?
You can fill out our help required form which you can use to request a quote for CN1002-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.