Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$80.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$80.79
|
No stock
|
Buy Now |
Fibre Type | Multimode |
---|---|
Fibre Diameter | 1.04mm |
No. of Fibres | 1Fibres |
External Diameter | 2.2mm |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Black |
Jacket Material | PE |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Conductor Material | PMMA (Polymethyl Methacrylate) |
Core Diameter | 980µm |
Outer Diameter | 2.2mm |
CABLE, OPTICAL, 50M, DRUM | Farnell |
Where can I find additional details, specifications and documents for a CN06050?
Additional datasheets, footprints and schematics for CN06050 are listed on our Part Details page. You can also find images and similar parts to CN06050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN06050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN06050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN06050 fall under?
The CN06050 is listed under Cable Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to CN06050 when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN06050 you can contact the distributor directly for product support, shipping queries etc.
Is the CN06050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN06050 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CN06050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN06050 often in real-time on the comparison pages.
What if I can't find stock of CN06050?
You can fill out our help required form which you can use to request a quote for CN06050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.