CN0300-000 Part Information

Details for CN0300-000 by TE Connectivity

Power Systems>Insulation & Protection>Surge Arresters

Part Downloads

Part Specifications

Color Black
Weight .75kg
Termination Stud Thread M8
Shed Inside Diameter 68mm
Shed Outside Diameter 68mm
Height 56mm
Voltage Rating (Ur) .35kV
Qrs 4.1C
Residual Voltage (Nominal Current) 1.1kV
Continuous Operating Voltage (Uc) .28kV
Discharge Current (Nominal) 10kA
Voltage Rating (Uc) .28kV
Minimum Packaging Unit 3
Minimum Order Quantity 3
Product Availability Germany
Surge Arrester Class 2
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: LVA-280B-AS-EONH
Product Code: L045
Global Product Line: E77
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CN0300-000?

Additional datasheets, footprints and schematics for CN0300-000 are listed in our Part Details tab. You can also find the CN0300-000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CN0300-000 in the Pricing & Inventory tab next to part details. You can view CN0300-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CN0300-000 fall under?

The CN0300-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.

Can I view similar or alternative parts?

You can view similar parts to CN0300-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CN0300-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CN0300-000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for CN0300-000 have stock available?

There is no stock from authorised distributors for CN0300-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CN0300-000 often in real-time on the comparison pages.

What if I can't find stock of CN0300-000?

You can fill out our help required form which you can use to request a quote for CN0300-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CN0300-000

Loading...
Loading Results for CN0300-000
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us