CN02174 Adaptors by Pro Signal

ADAPTOR STEREO RCPT TO STEREO PLUG

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.39


Distributor Starting From Stock
Logo for element14 element14 US$0.41
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Audio Video Connector A Stereo Receptacle - 3.5mm
Audio Video Connector B Stereo Plug - 6.35mm
Product Range -
Connector Body Material PE (Polyethylene) Body
Convert From Positions 3Ways
Convert To Positions 3Ways

Alternative Descriptions

ADAPTOR, STEREO RCPT TO STEREO PLUG | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CN02174?

Additional datasheets, footprints and schematics for CN02174 are listed on our Part Details page. You can also find images and similar parts to CN02174 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CN02174 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN02174 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CN02174 fall under?

The CN02174 is listed under Cable Leads & Connectors > Adaptors > Audio Video Adaptors.

Can I view similar or alternative parts?

You can view similar parts to CN02174 when available in the Audio Video Adaptors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CN02174 you can contact the distributor directly for product support, shipping queries etc.

Is the CN02174 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CN02174 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for CN02174.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CN02174 often in real-time on the comparison pages.

What if I can't find stock of CN02174?

You can fill out our help required form which you can use to request a quote for CN02174 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay