Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.75
|
4
in stock
|
Buy Now | |
Sager
from US$34.70
|
198
in stock
|
Buy Now | |
element14
from US$37.95
|
144
in stock
|
Buy Now | |
Farnell
from US$37.06
|
144
in stock
|
Buy Now | |
RS Americas
from US$41.52
|
60
in stock
|
Buy Now | |
Schukat Electronic
from US$33.46
|
40
in stock
|
Buy Now | |
Heilind Electronics
from US$41.39
|
30
in stock
|
Buy Now | |
Distrelec
from US$37.89
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$40.30
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$52.95
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$41.39
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$42.17
|
-
|
Buy Now | |
TTI Europe
from US$32.09
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Voltage Min | 0VDC |
---|---|
Operating Voltage Max | 60VDC |
Control Voltage Min | 3VDC |
Control Voltage Max | 10VDC |
Contact Configuration | SPST-NO |
Load Current | 5A |
Switching Mode | DC Switch |
No. of Poles | 1 |
Status: | Unknown |
---|---|
Series: | CMX Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 5A |
Operating Voltage Max | 60VDC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | DC Switch |
Operating Voltage Min | 0VDC |
Control Voltage Min | 3VDC |
Control Voltage Max | 10VDC |
Product Range | CMX Series |
SVHC | No SVHC (07-Jul-2017) |
Control Current @ 5VDC | 15mA |
Control Voltage DC Max | 10VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 10V DC |
Control Voltage Type | DC |
External Depth | 7.6mm |
External Length / Height | 25.4mm |
External Width | 43mm |
Forward Current If | 15mA |
Input Impedance | 300ohm |
Input Voltage | 3V DC to 10V DC |
Insulation Resistance | 1000Mohm |
Isolation Voltage | 2.5kV |
Leakage Current | 0.1mA |
Load Current Max | 5A |
Load Current Min | 0A |
Load Current RMS Max | 5A |
Load Voltage DC Max | 60V |
Load Voltage DC Min | 0V |
Load Voltage Max | 60VDC |
Load Voltage Range | 0V DC to 60V DC |
No. of Pins | 4Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Output Type | MOSFET |
Pin Length | 7.6mm |
Solid State Relays - PCB Mount PCB SIP SSR, 60Vdc 5A, 3-10Vdc In | Sager |
SSR, 5A, 60VDC, 3-10VDC | element14 |
Solid State Relay DC 60V 5A SIP4 | Schukat Electronic |
SSR, PCB MT SIP, 60VDC/5A, 3 -10VDC IN, FET OUTPUT | Heilind Electronics |
Sensata Crydom Solid State Relay, CMX, 1NO, 5A, 60V, Radial Leads | Distrelec |
Solid State Relay, Spst, 5A, 3-10Vdc, Th | Newark Electronics |
SSR,CMX series,mosfet,3-10Vdc,5A/60Vdc | RS |
Relay, Solid State | Carlton-Bates |
SSR PCB MOUNT SIP 60VDC/5A 3-1 | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CMX60D5?
Additional datasheets, footprints and schematics for CMX60D5 are listed on our Part Details page. You can also find images and similar parts to CMX60D5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMX60D5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMX60D5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMX60D5 fall under?
The CMX60D5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CMX60D5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMX60D5 you can contact the distributor directly for product support, shipping queries etc.
Is the CMX60D5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMX60D5 have stock available?
Authorised distributors including Sager, element14, Farnell, RS Americas and Schukat Electronic have stock available or on a lead time for CMX60D5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMX60D5 often in real-time on the comparison pages.
What if I can't find stock of CMX60D5?
You can fill out our help required form which you can use to request a quote for CMX60D5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.