Status: | Unknown |
---|---|
Series: | CMS3 Series |
RoHS: | Compliant |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.89
|
No stock
|
Buy Now | |
Future Electronics
from US$2.78
|
600
in stock
|
Buy Now | |
TTI Europe
from US$2.48
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.29
|
466
in stock
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
RS Americas
from US$3.27
|
-
|
Buy Now | |
element14
from US$2.98
|
-
|
Buy Now | |
Richardson RFPD
from US$2.25
|
-
|
Buy Now | |
Sager
from US$3.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 3.95A |
---|---|
Inductance | 88µH |
Product Range | CMS3 Series |
Common Mode Filter Case | 11.43mm x 11.43mm x 6mm |
Core Material | Ferrite |
RoHS Compliant | Yes |
CMS Series 88 uH 3.95 A 10 mOhm Surface Mount Horizontal Common Mode Inductor | Future Electronics |
Inductor: common mode | Transfer Multisort Elektronik |
Standard Inductor, 88Uh, 3.95A | Newark Electronics |
Choke, Common Mode, 88 uH, 3.95 A, 11.43mm x 11.43mm x 6mm | Avnet America |
IND, COM MD, SZ3, 105uH, 3.95A | Eaton Electronics CMS3-4-R | RS Americas |
POWER INDUCTOR | Richardson RFPD |
Common Mode Chokes / Filters 88uH 3.95A 0.01ohms | Sager |
Where can I find additional details, specifications and documents for a CMS3-4-R?
Additional datasheets, footprints and schematics for CMS3-4-R are listed on our Part Details page. You can also find images and similar parts to CMS3-4-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMS3-4-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMS3-4-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMS3-4-R fall under?
The CMS3-4-R is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to CMS3-4-R when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMS3-4-R you can contact the distributor directly for product support, shipping queries etc.
Is the CMS3-4-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CMS3-4-R have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for CMS3-4-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMS3-4-R often in real-time on the comparison pages.
What if I can't find stock of CMS3-4-R?
You can fill out our help required form which you can use to request a quote for CMS3-4-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.