Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | 3.5mm Stereo Phone Plug |
---|---|
Connector Type B | 1/4" Stereo Phone Plug |
Cable Length - Imperial | 3ft |
Cable Length - Metric | 914mm |
Jacket Color | Black |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 32A |
Fuse Size Held | 13/32" x 1-1/2" 10mm x 38mm 5AG |
Holder Terminals | Screw |
No. of Fuses | 3Fuses |
Product Range | - |
Voltage Rating VAC | 690V |
Voltage Rating V DC | 690V |
SVHC | No SVHC (07-Jul-2017) |
Conductor Area CSA | 16mm² |
Current Rating | 32A |
External Depth | 75.5mm |
External Length / Height | 78mm |
External Width | 52.5mm |
Fuse Size Metric | 10mm x 38mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
FUSE HOLDER, DIN MOUNTING | Farnell |
Where can I find additional details, specifications and documents for a CMS-103?
Additional datasheets, footprints and schematics for CMS-103 are listed on our Part Details page. You can also find images and similar parts to CMS-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMS-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMS-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMS-103 fall under?
The CMS-103 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to CMS-103 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMS-103 you can contact the distributor directly for product support, shipping queries etc.
Is the CMS-103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMS-103 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CMS-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMS-103 often in real-time on the comparison pages.
What if I can't find stock of CMS-103?
You can fill out our help required form which you can use to request a quote for CMS-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.