Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$113.10
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Load Current | 35A |
Operating Voltage Max | 530VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Cage Clamp |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
RoHS Compliant | Yes |
SSR,48-530Vac/35A rms,4-32Vdc Control | RS |
Sensata Crydom Solid State Relay, CMR, 1NO, 35A, 530V, Screw Terminal | Distrelec |
Solid State Relay, 35A, 3-32Vdc, Din | Newark Electronics |
SSR D RAIL MOUNT 45MM 530VAC/3 | TTI Europe |
Solid State Relays - Industrial Mount DIN SSR 530Vac/35A 3-32Vdc In,ZC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CMRD4835?
Additional datasheets, footprints and schematics for CMRD4835 are listed on our Part Details page. You can also find images and similar parts to CMRD4835 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMRD4835 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMRD4835 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMRD4835 fall under?
The CMRD4835 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CMRD4835 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMRD4835 you can contact the distributor directly for product support, shipping queries etc.
Is the CMRD4835 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMRD4835 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Newark Electronics and TTI Europe have stock available or on a lead time for CMRD4835.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMRD4835 often in real-time on the comparison pages.
What if I can't find stock of CMRD4835?
You can fill out our help required form which you can use to request a quote for CMRD4835 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.