CMR200T32768DZYT Crystals by Citizen Finedevice

CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER

Status: Unknown
Series: CMR200T Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Newark
Newark
from US$0.42
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.28
44,000
in stock
Buy Now

Specifications

Frequency Nom 32.768kHz
Crystal Case Cylinder SMD, 6mm x 1.9mm Dia
Load Capacitance 12.5pF
Frequency Tolerance + / - 20ppm
Product Range CMR200T Series
RoHS Compliant Yes

Alternative Descriptions

CMR200T Series 32.768 kHz ▒20 ppm 12.5 pF -40 to +85 ░C SMT Tuning Fork Crystal | Future Electronics
Crystal, 32.768Khz, 12.5Pf, Cylinder | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMR200T32768DZYT?

Additional datasheets, footprints and schematics for CMR200T32768DZYT are listed on our Part Details page. You can also find images and similar parts to CMR200T32768DZYT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMR200T32768DZYT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMR200T32768DZYT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMR200T32768DZYT fall under?

The CMR200T32768DZYT is listed under Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to CMR200T32768DZYT when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMR200T32768DZYT you can contact the distributor directly for product support, shipping queries etc.

Is the CMR200T32768DZYT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CMR200T32768DZYT have stock available?

Authorised distributors including Future Electronics and Newark Electronics have stock available or on a lead time for CMR200T32768DZYT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMR200T32768DZYT often in real-time on the comparison pages.

What if I can't find stock of CMR200T32768DZYT?

You can fill out our help required form which you can use to request a quote for CMR200T32768DZYT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay