Status: | Unknown |
---|---|
Series: | CMQ Series |
RoHS: | Unknown |
Prices starting from US$163.95
Antenna Type | MIMO |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.7GHz |
Antenna Mounting | Ceiling |
Gain | 4.5dBi |
VSWR | 1.7 |
Input Power | 50W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | CMQ Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a CMQ69273P-30NF?
Additional datasheets, footprints and schematics for CMQ69273P-30NF are listed on our Part Details page. You can also find images and similar parts to CMQ69273P-30NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMQ69273P-30NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMQ69273P-30NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMQ69273P-30NF fall under?
The CMQ69273P-30NF is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to CMQ69273P-30NF when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMQ69273P-30NF you can contact the distributor directly for product support, shipping queries etc.
Is the CMQ69273P-30NF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMQ69273P-30NF have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CMQ69273P-30NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMQ69273P-30NF often in real-time on the comparison pages.
What if I can't find stock of CMQ69273P-30NF?
You can fill out our help required form which you can use to request a quote for CMQ69273P-30NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.