Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chip Configuration | 8bit |
---|---|
Bus Frequency | 8MHz |
IC Interface Type | Parallel |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | DIP |
No. of Pins | 40Pins |
No. of I/O's | 24I/O's |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
I/O EXPANDER, 24 I/O, DIP-40 | element14 |
I/O Expander, 24 I/O, Dip-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a CMP82C55AZ?
Additional datasheets, footprints and schematics for CMP82C55AZ are listed on our Part Details page. You can also find images and similar parts to CMP82C55AZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMP82C55AZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMP82C55AZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMP82C55AZ fall under?
The CMP82C55AZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CMP82C55AZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMP82C55AZ you can contact the distributor directly for product support, shipping queries etc.
Is the CMP82C55AZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMP82C55AZ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CMP82C55AZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMP82C55AZ often in real-time on the comparison pages.
What if I can't find stock of CMP82C55AZ?
You can fill out our help required form which you can use to request a quote for CMP82C55AZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.