CMP401GSZ Amplifiers & Comparators by Analog Devices

CMP401GS

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The CMP401 and CMP402 are 23 ns and 65 ns quad comp- arators with separate input and output supplies. Separate supplies enable the input stage to be operated from +3 V to as high as ±6 V. The output can be supplied with either 3 V or 5 V as determined by the interface logic or available supplies. Independent input and output supplies combined with fast propagation make the CMP401 and CMP402 excellent choices for interfacing to portable instrumentation. The CMP401 and CMP402 are specified over the extended indus- trial (–40°C to +125°C) temperature range. Both are available in narrow 16-lead SOIC surface-mount packages and 16-lead TSSOP.
Distributor Stock
Logo for Newark Electronics Newark Electronics
96 units
Buy Now
Logo for element14 element14
96 units
Buy Now
Logo for Farnell Farnell
96 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
94 units
Buy Now
Logo for Richardson RFPD Richardson RFPD
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Comparator Type High Speed
No. of Comparators 4 Comparators, 4
Response Time 17ns
Supply Voltage Range 3V to ± 5V
Comparator Case Style SOIC
No. of Pins 16Pins
IC Output Type CMOS Open Collector / Drain TTL
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Output Compatibility CMOS TTL
Supply Current 6.5mA

Alternative Descriptions

Comparator Type:Low Power, Low Voltage | Newark Electronics
COMPARATOR, NSOIC-16, -40 TO 125DEG C | element14
Comparator Quad 8V/7V/16V 16-Pin SOIC | Euro-Tech
Stock Europe - ROHS:YES | ComS.I.T.
LINEAR ICS, OTHER | Richardson RFPD

More Parts in Comparators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMP401GSZ?

Additional datasheets, footprints and schematics for CMP401GSZ are listed on our Part Details page. You can also find images and similar parts to CMP401GSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMP401GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMP401GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMP401GSZ fall under?

The CMP401GSZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to CMP401GSZ when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMP401GSZ you can contact the distributor directly for product support, shipping queries etc.

Is the CMP401GSZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMP401GSZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Arrow Electronics and Richardson RFPD have stock available or on a lead time for CMP401GSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMP401GSZ often in real-time on the comparison pages.

What if I can't find stock of CMP401GSZ?

You can fill out our help required form which you can use to request a quote for CMP401GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay