CMP401GRUZ-REEL. Amplifiers & Comparators by Analog Devices

COMPARATOR LOW VOLTAGE SINGLE 32NS TSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Chip One Stop Chip One Stop
652 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
140 units
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Comparator Type Low Voltage
No. of Comparators 1 Comparator
Response Time 32ns
Supply Voltage Range -5V to 3.9V
Comparator Case Style TSSOP
No. of Pins 16Pins
Product Range -

Alternative Descriptions

Comparator Type:Low Power, Low Voltage | Newark Electronics
COMPARATOR, TSSOP-16, -40 TO 125DEG C | Farnell

More Parts in Comparators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMP401GRUZ-REEL.?

Additional datasheets, footprints and schematics for CMP401GRUZ-REEL. are listed on our Part Details page. You can also find images and similar parts to CMP401GRUZ-REEL. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMP401GRUZ-REEL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMP401GRUZ-REEL. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMP401GRUZ-REEL. fall under?

The CMP401GRUZ-REEL. is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to CMP401GRUZ-REEL. when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMP401GRUZ-REEL. you can contact the distributor directly for product support, shipping queries etc.

Is the CMP401GRUZ-REEL. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMP401GRUZ-REEL. have stock available?

Authorised distributors including Chip One Stop, Arrow Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for CMP401GRUZ-REEL..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMP401GRUZ-REEL. often in real-time on the comparison pages.

What if I can't find stock of CMP401GRUZ-REEL.?

You can fill out our help required form which you can use to request a quote for CMP401GRUZ-REEL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay