CMP250PS36 Unknown Parts by Unknown

POWER SUPPLY AC-DC 36V 6.9A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$212.41


Distributor Starting From Stock
Logo for RS Americas RS Americas US$239.41
10
Buy Now
Logo for Newark Electronics Newark Electronics US$268.74
-
Buy Now
Logo for element14 element14 US$216.17
-
Buy Now
Logo for Farnell Farnell US$222.81
-
Buy Now
View Full Pricing & Stock Comparison

CMP250PS36 Power Supplies by XP Power

POWER SUPPLY, AC-DC, 36V, 6.9A

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Power Supply Approvals ITE & Medical
No. of Outputs 1 Output
Power Rating (Convection Cooling) 250W
Power Rating (Forced Cooling) 500W
Input Voltage VAC 80V AC to 264V AC
RoHS Compliant Yes

Alternative Descriptions

Power Supply AC-DC 36V@6.9A 5V@1.5A 12V@0.6A 80-264V In Open Frame Medical 250W | XP Power CMP250PS36 | RS Americas
Power Supply Switch Mode 36V 250W | RS
Power Supply, Ac-Dc, 36V, 6.9A | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMP250PS36?

Additional datasheets, footprints and schematics for CMP250PS36 are listed on our Part Details page. You can also find images and similar parts to CMP250PS36 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMP250PS36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMP250PS36 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMP250PS36 fall under?

The CMP250PS36 is listed under Unknown Parts.

Can I view similar or alternative parts?

You can view similar parts to CMP250PS36 when available in the Unknown Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMP250PS36 you can contact the distributor directly for product support, shipping queries etc.

Is the CMP250PS36 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMP250PS36 have stock available?

Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CMP250PS36.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMP250PS36 often in real-time on the comparison pages.

What if I can't find stock of CMP250PS36?

You can fill out our help required form which you can use to request a quote for CMP250PS36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay