Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clampmeter-Trms 2000A Pwr Factor |Tempo Communications CMP-200 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current, AC/DC Voltage, Frequency |
---|---|
Current Measure AC Max | 2kA |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
DMM Response Type | True RMS |
CLAMPMETER-TRMS 2000A PWR FACTOR | Greenlee CMP-200 | RS Americas |
Where can I find additional details, specifications and documents for a CMP-200?
Additional datasheets, footprints and schematics for CMP-200 are listed on our Part Details page. You can also find images and similar parts to CMP-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMP-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMP-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMP-200 fall under?
The CMP-200 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to CMP-200 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMP-200 you can contact the distributor directly for product support, shipping queries etc.
Is the CMP-200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMP-200 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for CMP-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMP-200 often in real-time on the comparison pages.
What if I can't find stock of CMP-200?
You can fill out our help required form which you can use to request a quote for CMP-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.