Status: | Unknown |
---|---|
Series: | CMJ206 Series |
RoHS: | Compliant |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD, 8.3mm x 2.54mm |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CMJ206 Series |
ESR | 50kohm |
RoHS Compliant | Yes |
Crystal, 32.768Khz, 12.5Pf, 8.3 X 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a CMJ206T32768DZFT?
Additional datasheets, footprints and schematics for CMJ206T32768DZFT are listed on our Part Details page. You can also find images and similar parts to CMJ206T32768DZFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMJ206T32768DZFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMJ206T32768DZFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMJ206T32768DZFT fall under?
The CMJ206T32768DZFT is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CMJ206T32768DZFT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMJ206T32768DZFT you can contact the distributor directly for product support, shipping queries etc.
Is the CMJ206T32768DZFT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CMJ206T32768DZFT have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for CMJ206T32768DZFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMJ206T32768DZFT often in real-time on the comparison pages.
What if I can't find stock of CMJ206T32768DZFT?
You can fill out our help required form which you can use to request a quote for CMJ206T32768DZFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.