Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | NXP |
---|---|
Silicon Family Name | 68HC08 |
Core Architecture | HC08 |
Core Sub-Architecture | HC08 |
Silicon Core Number | MC9S08GB60 |
Clock Frequency | 4MHz |
For Use With | M9S08GB60 |
RoHS Compliant | No |
Can, Rs232, Spi, Lcd, Dev Board | Newark Electronics |
Where can I find additional details, specifications and documents for a CME-8GB60?
Additional datasheets, footprints and schematics for CME-8GB60 are listed on our Part Details page. You can also find images and similar parts to CME-8GB60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CME-8GB60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CME-8GB60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CME-8GB60 fall under?
The CME-8GB60 is listed under Embedded Computers, Education & Maker Boards > Other Embedded Computers > Embedded Single Board Computers - SBC - Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to CME-8GB60 when available in the Embedded Single Board Computers - SBC - Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CME-8GB60 you can contact the distributor directly for product support, shipping queries etc.
Is the CME-8GB60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CME-8GB60 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CME-8GB60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CME-8GB60 often in real-time on the comparison pages.
What if I can't find stock of CME-8GB60?
You can fill out our help required form which you can use to request a quote for CME-8GB60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.