Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | NXP |
---|---|
Silicon Family Name | 68HC11 |
Core Architecture | HC11 |
Core Sub-Architecture | HC11 |
Silicon Core Number | MC68HC11E9 |
Clock Frequency | 8MHz |
Interface Type | Serial |
RoHS Compliant | No |
Spi, Sci, Lcd, Development Board | Newark Electronics |
Where can I find additional details, specifications and documents for a CME-11E9-EVBU?
Additional datasheets, footprints and schematics for CME-11E9-EVBU are listed on our Part Details page. You can also find images and similar parts to CME-11E9-EVBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CME-11E9-EVBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CME-11E9-EVBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CME-11E9-EVBU fall under?
The CME-11E9-EVBU is listed under Embedded Computers, Education & Maker Boards > Other Embedded Computers > Embedded Single Board Computers - SBC - Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to CME-11E9-EVBU when available in the Embedded Single Board Computers - SBC - Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CME-11E9-EVBU you can contact the distributor directly for product support, shipping queries etc.
Is the CME-11E9-EVBU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CME-11E9-EVBU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CME-11E9-EVBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CME-11E9-EVBU often in real-time on the comparison pages.
What if I can't find stock of CME-11E9-EVBU?
You can fill out our help required form which you can use to request a quote for CME-11E9-EVBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.