CMD69273P-30NF Laird Technologies Parts by Laird Technologies

OMNI DBAND 300MM NF

Status: Unknown
Series: CMD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$82.49

Distributor Stock
Logo for Farnell
Farnell
from US$111.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$108.83
-
Buy Now
Logo for Avnet America
Avnet America
from US$82.49
-
Buy Now
Logo for RS Americas
RS Americas
from US$117.60
-
Buy Now
Logo for element14
element14
from US$126.42
-
Buy Now
Logo for Sager
Sager
from US$98.36
-
Buy Now

Specifications

Antenna Type MIMO
Frequency Min 1.71GHz
Frequency Max 2.7GHz
Antenna Mounting Ceiling
Gain 6.9dBi
VSWR 1.5
Input Power 50W
Input Impedance 50ohm
Antenna Polarisation Linear Vertical
Product Range CMD Series
SVHC No SVHC (15-Jan-2019)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMD69273P-30NF?

Additional datasheets, footprints and schematics for CMD69273P-30NF are listed on our Part Details page. You can also find images and similar parts to CMD69273P-30NF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMD69273P-30NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMD69273P-30NF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMD69273P-30NF fall under?

The CMD69273P-30NF is listed under Laird Technologies Parts.

Can I view similar or alternative parts?

You can view similar parts to CMD69273P-30NF when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMD69273P-30NF you can contact the distributor directly for product support, shipping queries etc.

Is the CMD69273P-30NF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMD69273P-30NF have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for CMD69273P-30NF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMD69273P-30NF often in real-time on the comparison pages.

What if I can't find stock of CMD69273P-30NF?

You can fill out our help required form which you can use to request a quote for CMD69273P-30NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay