Status: | Unknown |
---|---|
Series: | CMD Series |
RoHS: | Unknown |
Antenna Type | MIMO |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.7GHz |
Antenna Mounting | Ceiling |
Gain | 6.9dBi |
VSWR | 1.5 |
Input Power | 50W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear Vertical |
Product Range | CMD Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a CMD69273P-30D43F?
Additional datasheets, footprints and schematics for CMD69273P-30D43F are listed on our Part Details page. You can also find images and similar parts to CMD69273P-30D43F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMD69273P-30D43F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMD69273P-30D43F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMD69273P-30D43F fall under?
The CMD69273P-30D43F is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to CMD69273P-30D43F when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMD69273P-30D43F you can contact the distributor directly for product support, shipping queries etc.
Is the CMD69273P-30D43F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMD69273P-30D43F have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for CMD69273P-30D43F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMD69273P-30D43F often in real-time on the comparison pages.
What if I can't find stock of CMD69273P-30D43F?
You can fill out our help required form which you can use to request a quote for CMD69273P-30D43F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.