Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Wavelength Typ | 660nm |
Luminous Intensity | 100µcd |
Viewing Angle | 150° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | T-1 3/4 (5mm) |
Current If Luminous Intensity | 20mA |
Dominant Wavelength | 660nm |
External Diameter | 5.08mm |
External Length / Height | 8.64mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.2V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Lead Cross-section Depth | 0.51mm |
Lead Cross-section Width | 0.51mm |
Lead Length | 25mm |
Lead Spacing | 2.54mm |
Luminous Intensity Typ | 0.6mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
PIV Max | 5V |
Peak Forward Current | 100mA |
Peak Wavelength | 660nm |
Voltage Vf Typ | 2.2V |
LED, 5MM, RED | Farnell |
Led, Red, T-1 3/4 (5Mm), 100 Μcd, 660Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a CMD5055?
Additional datasheets, footprints and schematics for CMD5055 are listed on our Part Details page. You can also find images and similar parts to CMD5055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMD5055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMD5055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMD5055 fall under?
The CMD5055 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to CMD5055 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMD5055 you can contact the distributor directly for product support, shipping queries etc.
Is the CMD5055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMD5055 have stock available?
Authorised distributors including Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for CMD5055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMD5055 often in real-time on the comparison pages.
What if I can't find stock of CMD5055?
You can fill out our help required form which you can use to request a quote for CMD5055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.