Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | - |
---|---|
External Height - Metric | 28.6mm |
External Width - Metric | 42.5mm |
External Length - Metric | 42.5mm |
Flow Rate Max | - |
Noise Rating | - |
Heat Sink Mounting | Screw |
Heat Sink Material | Aluminium |
External Height - Imperial | 1.14" |
External Width - Imperial | 1.67" |
External Length - Imperial | 1.67" |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Supply Voltage | 5V |
Surface Finish | Black Anodised |
Force Cooled Heat Sink, Bga | Newark Electronics |
COOLER, BGA, 42.5X42.5MM | element14 |
Where can I find additional details, specifications and documents for a CMBF0142422901-00?
Additional datasheets, footprints and schematics for CMBF0142422901-00 are listed on our Part Details page. You can also find images and similar parts to CMBF0142422901-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMBF0142422901-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMBF0142422901-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMBF0142422901-00 fall under?
The CMBF0142422901-00 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Force Cooled Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to CMBF0142422901-00 when available in the Force Cooled Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMBF0142422901-00 you can contact the distributor directly for product support, shipping queries etc.
Is the CMBF0142422901-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMBF0142422901-00 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CMBF0142422901-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMBF0142422901-00 often in real-time on the comparison pages.
What if I can't find stock of CMBF0142422901-00?
You can fill out our help required form which you can use to request a quote for CMBF0142422901-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.