Status: | Unknown |
---|---|
Series: | CMB 0207 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
3,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
9,757
in stock
|
Buy Now | |
element14
from US$0.22
|
9,757
in stock
|
Buy Now | |
Farnell
from US$0.21
|
9,757
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Approved to the safety requirements of IEC 60065, 14.2.a (= VDE 0860, 14.1.a) VDE-REG.-Nr. B583 |
AEC-Q200 qualified |
Special carbon film technology |
Applications |
---|
Automotive |
Telecommunication |
Industrial |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Datasheet |
---|
CMB 0207 |
General Information |
---|
CMB 0207 - Sample Kit |
Packaging Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
Product Overview |
Product Sheet |
Color Code Card |
Support Tools |
---|
Checklist |
Infographic - MELF |
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Melf Resistor, Cmb 0207 Series, 470 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant: Yes |Vishay CMB02070X4700GB200 | Newark Electronics |
RESISTOR, MELF, 0207, 470R | element14 |
CMB0207 Resistor T/R,0.4W,2%,470R | RS |
CMB Series ╪ 2.2 x 5.8 mm 0.4 W 470 Ohm ▒2 % High Pulse Load MELF Resistor | Future Electronics |
CM0207 470R 2% 1W | Rutronik |
Carbon Film Surface Mnt Resistor 0207 MELF Case 470Ohm +/-2% 0.4W | Vishay Dale CMB02070X4700GB200 | RS Americas |
Vishay SMD Resistor, 0207, 470Ohm | Distrelec |
Surface Mount MELF Resistor, 470 Ohm, ± 2%, 400 mW, 0207 [6123 Metric], Carbon Film | Avnet America |
Res Carbon Film 0207(2309) 470 Ohm 2% 2/5W Conformal Melf SMD Blister T/R | Avnet Asia |
Surface Mount MELF Resistor, 470 Ohm, � 2%, 400 mW, 0207 [6123 Metric], Carbon Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a CMB02070X4700GB200?
Additional datasheets, footprints and schematics for CMB02070X4700GB200 are listed on our Part Details page. You can also find images and similar parts to CMB02070X4700GB200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMB02070X4700GB200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMB02070X4700GB200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMB02070X4700GB200 you can contact the distributor directly for product support, shipping queries etc.
Is the CMB02070X4700GB200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CMB02070X4700GB200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for CMB02070X4700GB200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMB02070X4700GB200 often in real-time on the comparison pages.
What if I can't find stock of CMB02070X4700GB200?
You can fill out our help required form which you can use to request a quote for CMB02070X4700GB200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.