Status: | Unknown |
---|---|
Series: | CMA 0204 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.11
|
1,672
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
75,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
3,000
in stock
|
Buy Now | |
element14
from US$0.10
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
3,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
27,000
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now |
Special carbon film technology |
Surge voltage capability up to 4 kV 1.2/50 µs pulse |
ESD capability: 6 kV, human body model |
Applications |
---|
Automotive |
Telecommunication |
Industrial |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Datasheet |
---|
CMA 0204 |
Packaging Information |
---|
General Information |
Product Literature |
---|
Product Overview |
Tradeshow Brochure |
Color Code Card |
Selector Guide |
Support Tools |
---|
Checklist |
Infographic - MELF |
Infographic |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Aec-Q200, 47R, Melf 0204, 0.4W Rohs Compliant: Yes |Vishay CMA02040X4709GB300 | Newark Electronics |
RES, AEC-Q200, 47R, MELF 0204, 0.4W | element14 |
Vishay SMD Resistor, 0204, 47Ohm | Distrelec |
Surface Mount MELF Resistor, 47 Ohm, � 2%, 250 mW, 0204 [3715 Metric], Carbon Film | Avnet Abacus |
CM0204 47R 2% 0,4W | Rutronik |
CMA Series 0204 47 Ohm ▒2 % 400 mW Surface Mount Carbon Film Mini-MELF Resistor | Future Electronics |
Surface Mount MELF Resistor, 47 Ohm, ± 2%, 250 mW, 0204 [3715 Metric], Carbon Film | Avnet America |
Where can I find additional details, specifications and documents for a CMA02040X4709GB300?
Additional datasheets, footprints and schematics for CMA02040X4709GB300 are listed on our Part Details page. You can also find images and similar parts to CMA02040X4709GB300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMA02040X4709GB300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMA02040X4709GB300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMA02040X4709GB300 you can contact the distributor directly for product support, shipping queries etc.
Is the CMA02040X4709GB300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CMA02040X4709GB300 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CMA02040X4709GB300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMA02040X4709GB300 often in real-time on the comparison pages.
What if I can't find stock of CMA02040X4709GB300?
You can fill out our help required form which you can use to request a quote for CMA02040X4709GB300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.