Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating Type | Solder Mask |
---|---|
Coating Applications | PCBs |
Dispensing Method | Bottle |
Coating Colour | Pink |
Weight | 8oz |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Volume | 200ml |
Time to Touch Dry | 30min |
SOLDER MASK, BOTTLE, 236ML | element14 |
Chemtronics Solder Resist | Distrelec |
CM8E Chemask fast cure solder mask,250ml | RS |
Solder Mask, Chemask, Bottle, 200Ml | Newark Electronics |
Where can I find additional details, specifications and documents for a CM8E?
Additional datasheets, footprints and schematics for CM8E are listed on our Part Details page. You can also find images and similar parts to CM8E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM8E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM8E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM8E fall under?
The CM8E is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to CM8E when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM8E you can contact the distributor directly for product support, shipping queries etc.
Is the CM8E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM8E have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Newark Electronics have stock available or on a lead time for CM8E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM8E often in real-time on the comparison pages.
What if I can't find stock of CM8E?
You can fill out our help required form which you can use to request a quote for CM8E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.