Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Temperature Max | 385°C |
---|---|
Temperature Min | - |
Output Power | 90W |
Supply Voltage V AC | 230VAC |
Supply Voltage V DC | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Length | 1.5m |
External Depth | 126mm |
External Width | 120mm |
Frequency | 50Hz |
Length | 120mm |
SOLDERING POT, 90W, 230V | element14 |
Antex CM82060 Soldip Max Solder Pot 90W | Rapid Electronics |
Where can I find additional details, specifications and documents for a CM82060?
Additional datasheets, footprints and schematics for CM82060 are listed on our Part Details page. You can also find images and similar parts to CM82060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM82060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM82060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM82060 fall under?
The CM82060 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to CM82060 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM82060 you can contact the distributor directly for product support, shipping queries etc.
Is the CM82060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM82060 have stock available?
Authorised distributors including element14, Farnell and Rapid Electronics have stock available or on a lead time for CM82060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM82060 often in real-time on the comparison pages.
What if I can't find stock of CM82060?
You can fill out our help required form which you can use to request a quote for CM82060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.