Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Coating Type | Solder Mask |
---|---|
Coating Applications | Connectors, Sockets, Temperature Sensitive Components |
Coating Colour | Pink |
Dispensing Method | Bottle |
Volume | 8fl.oz (US) |
RoHS Compliant | Yes |
Solder Masking Agent, Bottle 8Fl.oz | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Material | Steel |
---|---|
External Height - Metric | 43.94mm |
External Width - Metric | 109mm |
For Use With | CLB-305 Ball Bearing Slide Models |
External Height - Imperial | 1.73" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CM8?
Additional datasheets, footprints and schematics for CM8 are listed on our Part Details page. You can also find images and similar parts to CM8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM8 fall under?
The CM8 is listed under Chemicals & Adhesives > Paints & Coatings.
Can I view similar or alternative parts?
You can view similar parts to CM8 when available in the Paints & Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM8 you can contact the distributor directly for product support, shipping queries etc.
Is the CM8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM8 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for CM8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM8 often in real-time on the comparison pages.
What if I can't find stock of CM8?
You can fill out our help required form which you can use to request a quote for CM8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.