Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$209.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$209.00
|
134
in stock
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Continuity, Resistance |
---|---|
Current Measure AC Max | 100A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 10kohm |
RoHS Compliant | Yes |
Multimeter, Digital, Clamp, 5 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a CM605?
Additional datasheets, footprints and schematics for CM605 are listed on our Part Details page. You can also find images and similar parts to CM605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM605 fall under?
The CM605 is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to CM605 when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM605 you can contact the distributor directly for product support, shipping queries etc.
Is the CM605 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM605 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CM605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM605 often in real-time on the comparison pages.
What if I can't find stock of CM605?
You can fill out our help required form which you can use to request a quote for CM605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.