CM51932768DZYT Crystals & Oscillators by Citizen Finedevice

CRYSTAL 32.768KHZ 7PF 5 X 1.9MM

Status: Unknown
Series: CM519 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.88

Distributor Stock
Logo for Farnell
Farnell
from US$0.88
No stock
Buy Now
Logo for element14
element14
from US$0.95
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Nom 32.768kHz
Crystal Case SMD 5mm x 1.9mm
Frequency Stability + / - -
Load Capacitance 7pF
Frequency Tolerance + / - 20ppm
Product Range CM519 Series
Crystal Element Ceramic

Alternative Descriptions

CRYSTAL, 32.768KHZ, 7PF, 5 X 1.9MM | element14
Crystal, 32.768Khz, 12.5Pf, Smd, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM51932768DZYT?

Additional datasheets, footprints and schematics for CM51932768DZYT are listed on our Part Details page. You can also find images and similar parts to CM51932768DZYT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM51932768DZYT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM51932768DZYT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM51932768DZYT fall under?

The CM51932768DZYT is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to CM51932768DZYT when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM51932768DZYT you can contact the distributor directly for product support, shipping queries etc.

Is the CM51932768DZYT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CM51932768DZYT have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CM51932768DZYT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM51932768DZYT often in real-time on the comparison pages.

What if I can't find stock of CM51932768DZYT?

You can fill out our help required form which you can use to request a quote for CM51932768DZYT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay