Status: | Unknown |
---|---|
Series: | CM519 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD, 5mm x 1.9mm |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CM519 Series |
ESR | 70kohm |
RoHS Compliant | Yes |
Crystal, 32.768Khz, 12.5Pf, 5 X 1.9Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a CM51932768DZFT?
Additional datasheets, footprints and schematics for CM51932768DZFT are listed on our Part Details page. You can also find images and similar parts to CM51932768DZFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM51932768DZFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM51932768DZFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM51932768DZFT fall under?
The CM51932768DZFT is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CM51932768DZFT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM51932768DZFT you can contact the distributor directly for product support, shipping queries etc.
Is the CM51932768DZFT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM51932768DZFT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CM51932768DZFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM51932768DZFT often in real-time on the comparison pages.
What if I can't find stock of CM51932768DZFT?
You can fill out our help required form which you can use to request a quote for CM51932768DZFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.