Tip Material | Polyvinylidene Flouride |
---|---|
Swab Tip Size | 1.93 x 15.7mm |
Handle Length | 154.3mm |
Handle Material | PP (Polypropylene) |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Medium micro tips pinpoint applicator | RS |
Swab, Microtips, Medium, Pk50 | Newark Electronics |
SWAB, PVDF, 15.7MM , 1.93MM, PK50 | element14 |
Tool: cleaning sticks | Transfer Multisort Elektronik |
Chemtronics Micro Tip Cleaning Swab, 170mm, Polyvinylidene Fluoride, Pack of 50 pieces | Distrelec |
Where can I find additional details, specifications and documents for a CM502?
Additional datasheets, footprints and schematics for CM502 are listed on our Part Details page. You can also find images and similar parts to CM502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM502 fall under?
The CM502 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to CM502 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM502 you can contact the distributor directly for product support, shipping queries etc.
Is the CM502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM502 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for CM502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM502 often in real-time on the comparison pages.
What if I can't find stock of CM502?
You can fill out our help required form which you can use to request a quote for CM502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.