Status: | Unknown |
---|---|
Series: | CM415 Series |
RoHS: | Compliant |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD, 4.1mm x 1.5mm |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CM415 Series |
ESR | 70kohm |
RoHS Compliant | Yes |
CM415 Series 32.768 kHz ▒20 ppm 12.5 pF -40 to +85 ░C SMT Tuning Fork Crystal | Future Electronics |
Crystal, 32.768Khz, 12.5Pf, 4.1 X 1.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a CM41532768DZFT?
Additional datasheets, footprints and schematics for CM41532768DZFT are listed on our Part Details page. You can also find images and similar parts to CM41532768DZFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM41532768DZFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM41532768DZFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM41532768DZFT fall under?
The CM41532768DZFT is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CM41532768DZFT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM41532768DZFT you can contact the distributor directly for product support, shipping queries etc.
Is the CM41532768DZFT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM41532768DZFT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for CM41532768DZFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM41532768DZFT often in real-time on the comparison pages.
What if I can't find stock of CM41532768DZFT?
You can fill out our help required form which you can use to request a quote for CM41532768DZFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.