Status: | Unknown |
---|---|
Series: | CM415 Series |
RoHS: | Compliant |
Frequency Nom | 32.768kHz |
---|---|
Load Capacitance | 9pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CM415 Series |
Operating Temperature Min | -40°C |
ESR | 70kohm |
RoHS Compliant | Yes |
CM415 Series 32.768 kHz ▒20 ppm 9 pF -40 to +85 ░C SMT Tuning Fork Crystal | Future Electronics |
Crystal, 32.768Khz, 12.5Pf, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a CM41532768DZCT?
Additional datasheets, footprints and schematics for CM41532768DZCT are listed on our Part Details page. You can also find images and similar parts to CM41532768DZCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM41532768DZCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM41532768DZCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM41532768DZCT fall under?
The CM41532768DZCT is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CM41532768DZCT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM41532768DZCT you can contact the distributor directly for product support, shipping queries etc.
Is the CM41532768DZCT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM41532768DZCT have stock available?
Authorised distributors including Future Electronics and Newark Electronics have stock available or on a lead time for CM41532768DZCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM41532768DZCT often in real-time on the comparison pages.
What if I can't find stock of CM41532768DZCT?
You can fill out our help required form which you can use to request a quote for CM41532768DZCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.