Status: | Unknown |
---|---|
Series: | Compute Module 4 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A72 |
Silicon Core Number | BCM2711 |
Product Range | Compute Module 4 |
RoHS Compliant | Yes |
Rpi Module 4, 1Gb Ram, 16Gb Emmc, Wifi | Newark Electronics |
Where can I find additional details, specifications and documents for a CM4101016_BULK?
Additional datasheets, footprints and schematics for CM4101016_BULK are listed on our Part Details page. You can also find images and similar parts to CM4101016_BULK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM4101016_BULK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM4101016_BULK price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM4101016_BULK you can contact the distributor directly for product support, shipping queries etc.
Is the CM4101016_BULK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM4101016_BULK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CM4101016_BULK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM4101016_BULK often in real-time on the comparison pages.
What if I can't find stock of CM4101016_BULK?
You can fill out our help required form which you can use to request a quote for CM4101016_BULK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.