CM35010 Part Information

Details for CM35010 by Multicomp

Semiconductors - Discretes>Diodes>Bridge Rectifier Diodes

Part Downloads

Part Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 35A
Bridge Rectifier Case Style GBPC
Forward Voltage VF Max 1.2V
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range CM350 Series
SVHC No SVHC (07-Jul-2017)
Ambient Temperature Ta 55°C
Body Height Max 11.5mm
Current Temperature 55°C
Diode Mounting Type Quick Connect
Diode Type Bridge Rectifier
External Depth 28.7mm
External Length / Height 25.4mm
External Width 28.7mm
Fixing Hole Diameter 4.9mm
Forward Surge Current Ifsm Max 400A
Input Voltage 800V
Junction Temperature Tj Max 150°C
Junction Temperature Tj Min -55°C
Output Current Max 35A
RMS Input Voltage 800V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM35010?

Additional datasheets, footprints and schematics for CM35010 are listed in our Part Details tab. You can also find the CM35010 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM35010 in the Pricing & Inventory tab next to part details. You can view CM35010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM35010 fall under?

The CM35010 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to CM35010 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM35010 you can contact the distributor directly for product support, shipping queries etc.

Is the CM35010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CM35010 have stock available?

There is no stock from authorised distributors for CM35010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM35010 often in real-time on the comparison pages.

What if I can't find stock of CM35010?

You can fill out our help required form which you can use to request a quote for CM35010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CM35010

Loading...
Loading Results for CM35010
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us