Status: | Unknown |
---|---|
Series: | CM350 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | GBPC |
Forward Voltage VF Max | 1.2V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | CM350 Series |
SVHC | No SVHC (07-Jul-2017) |
Ambient Temperature Ta | 55°C |
Body Height Max | 11.5mm |
Current Temperature | 55°C |
Diode Mounting Type | Quick Connect |
Diode Type | Bridge Rectifier |
External Depth | 28.7mm |
External Length / Height | 25.4mm |
External Width | 28.7mm |
Fixing Hole Diameter | 4.9mm |
Forward Surge Current Ifsm Max | 400A |
Input Voltage | 70V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 35A |
RMS Input Voltage | 70V |
BRIDGE RECTIFIER, 35A, 100V | element14 |
Where can I find additional details, specifications and documents for a CM3501?
Additional datasheets, footprints and schematics for CM3501 are listed on our Part Details page. You can also find images and similar parts to CM3501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM3501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM3501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM3501 fall under?
The CM3501 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to CM3501 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM3501 you can contact the distributor directly for product support, shipping queries etc.
Is the CM3501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM3501 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CM3501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM3501 often in real-time on the comparison pages.
What if I can't find stock of CM3501?
You can fill out our help required form which you can use to request a quote for CM3501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.