Status: | Unknown |
---|---|
Series: | CM315D Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 3.2mm x 1.5mm |
Frequency Stability + / - | - |
Load Capacitance | 9pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CM315D Series |
Crystal Element | Ceramic |
Crystal, 32.768Khz, 9Pf, 3.2 X 1.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a CM315D 32.768KDZC-UT?
Additional datasheets, footprints and schematics for CM315D 32.768KDZC-UT are listed on our Part Details page. You can also find images and similar parts to CM315D 32.768KDZC-UT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM315D 32.768KDZC-UT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM315D 32.768KDZC-UT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM315D 32.768KDZC-UT fall under?
The CM315D 32.768KDZC-UT is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CM315D 32.768KDZC-UT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM315D 32.768KDZC-UT you can contact the distributor directly for product support, shipping queries etc.
Is the CM315D 32.768KDZC-UT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM315D 32.768KDZC-UT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CM315D 32.768KDZC-UT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM315D 32.768KDZC-UT often in real-time on the comparison pages.
What if I can't find stock of CM315D 32.768KDZC-UT?
You can fill out our help required form which you can use to request a quote for CM315D 32.768KDZC-UT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.