CM315 32.768KDZF-UT Crystals & Oscillators by Citizen Finedevice

CRYSTAL 32.768 KHZ 12.5PF SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$0.53
No stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Frequency Nom 32.768kHz
Crystal Case SMD 3.2mm x 1.5mm
Frequency Stability + / - -
Load Capacitance 12.5pF
Frequency Tolerance + / - 20ppm
Product Range -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Crystal Mounting Type SMD
Frequency 32.768kHz
No. of Pins 2Pins
Operating Temperature Range -40°C to +85°C

Alternative Descriptions

CRYSTAL,32.768,KHZ,12.5PF,SMD | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM315 32.768KDZF-UT?

Additional datasheets, footprints and schematics for CM315 32.768KDZF-UT are listed on our Part Details page. You can also find images and similar parts to CM315 32.768KDZF-UT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM315 32.768KDZF-UT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM315 32.768KDZF-UT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM315 32.768KDZF-UT fall under?

The CM315 32.768KDZF-UT is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to CM315 32.768KDZF-UT when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM315 32.768KDZF-UT you can contact the distributor directly for product support, shipping queries etc.

Is the CM315 32.768KDZF-UT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CM315 32.768KDZF-UT have stock available?

Authorised distributors including Farnell and Avnet Asia have stock available or on a lead time for CM315 32.768KDZF-UT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM315 32.768KDZF-UT often in real-time on the comparison pages.

What if I can't find stock of CM315 32.768KDZF-UT?

You can fill out our help required form which you can use to request a quote for CM315 32.768KDZF-UT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay