Status: | Unknown |
---|---|
Series: | Raspberry Pi Compute Module 3+ |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A53 |
Silicon Core Number | BCM2837B0 |
Kit Contents | Compute Module 3 Lite |
Product Range | Raspberry Pi Compute Module 3+ |
SVHC | No SVHC (27-Jun-2018) |
Raspberry Pi Compute Module 3 CM3+/Lite | Welectron |
Raspberry Pi Compute Module 3 Lite, Arm | Newark Electronics |
RASPBERRY PI COMPUTE MODULE 3 LITE, ARM | element14 |
Where can I find additional details, specifications and documents for a CM3+/LITE?
Additional datasheets, footprints and schematics for CM3+/LITE are listed on our Part Details page. You can also find images and similar parts to CM3+/LITE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM3+/LITE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM3+/LITE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM3+/LITE fall under?
The CM3+/LITE is listed under Raspberry Pi Parts.
Can I view similar or alternative parts?
You can view similar parts to CM3+/LITE when available in the Raspberry Pi Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM3+/LITE you can contact the distributor directly for product support, shipping queries etc.
Is the CM3+/LITE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM3+/LITE have stock available?
Authorised distributors including Welectron, Newark Electronics, element14 and Farnell have stock available or on a lead time for CM3+/LITE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM3+/LITE often in real-time on the comparison pages.
What if I can't find stock of CM3+/LITE?
You can fill out our help required form which you can use to request a quote for CM3+/LITE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.