CM250C40000AZFT Crystals by Citizen Finedevice

CRYSTAL, 40KHZ, 12.5PF, 7.9 X 3.7MM

Status: Unknown
Series: CM250C Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Frequency Nom 40kHz
Crystal Case SMD, 7.9mm x 3.7mm
Load Capacitance 12.5pF
Frequency Tolerance + / - 30ppm
Product Range CM250C Series
Crystal Mounting Type SMD
RoHS Compliant Yes

Alternative Descriptions

Crystal, 40Khz, 12.5Pf, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM250C40000AZFT?

Additional datasheets, footprints and schematics for CM250C40000AZFT are listed on our Part Details page. You can also find images and similar parts to CM250C40000AZFT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM250C40000AZFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM250C40000AZFT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM250C40000AZFT fall under?

The CM250C40000AZFT is listed under Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to CM250C40000AZFT when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM250C40000AZFT you can contact the distributor directly for product support, shipping queries etc.

Is the CM250C40000AZFT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CM250C40000AZFT have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for CM250C40000AZFT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM250C40000AZFT often in real-time on the comparison pages.

What if I can't find stock of CM250C40000AZFT?

You can fill out our help required form which you can use to request a quote for CM250C40000AZFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay