CM250C38400AZFT Crystals & Oscillators by Citizen Finedevice

CRYSTAL 38.4KHZ 12.5PF 7.9 X 3.7MM

Status: Unknown
Series: CM250C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for Farnell
Farnell
from US$1.05
No stock
Buy Now
Logo for element14
element14
from US$0.86
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Nom 38.4kHz
Crystal Case SMD 7.9mm x 3.7mm
Frequency Stability + / - -
Load Capacitance 12.5pF
Frequency Tolerance + / - 30ppm
Product Range CM250C Series
ESR 50ohm

Alternative Descriptions

77R1508 | element14
CRYSTAL, 38.4KHZ, 12.5PF, 7.9 X 3.7MM | Farnell
Crystal, 38.4Khz, 12.5Pf, 7.9 X 3.7Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM250C38400AZFT?

Additional datasheets, footprints and schematics for CM250C38400AZFT are listed on our Part Details page. You can also find images and similar parts to CM250C38400AZFT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM250C38400AZFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM250C38400AZFT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM250C38400AZFT fall under?

The CM250C38400AZFT is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to CM250C38400AZFT when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM250C38400AZFT you can contact the distributor directly for product support, shipping queries etc.

Is the CM250C38400AZFT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CM250C38400AZFT have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CM250C38400AZFT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM250C38400AZFT often in real-time on the comparison pages.

What if I can't find stock of CM250C38400AZFT?

You can fill out our help required form which you can use to request a quote for CM250C38400AZFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay